DS/EN 60811-404
Electric and optical fibre cables - Test methods for non-metallic materials - Part 404: Miscellaneous tests - Mineral oil immersion tests for sheaths
| Organization: | DS |
| Publication Date: | 3 August 2012 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Cables): | 29.060.20 |
scope:
IEC 60811-404:2012 specifies the method for a mineral oil immersion test, which typically applies to cross-linked compounds used for sheathing materials. IEC 60811-404:2012 cancels and replaces Clause 10 of IEC 60811-2-1:1998, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.
Document History