DS/EN 60811-402

Electric and optical fibre cables - Test methods for non-metallic materials - Part 402: Miscellaneous tests - Water absorption tests

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 August 2012
Status: active
Page Count: 18
ICS Code (Cables): 29.060.20
scope:

IEC 60811-402:2012 describes water absorption tests which typically apply to cross-linked and thermoplastic compounds used for insulating and sheathing materials. IEC 60811-402:2012 cancels and replaces Clause 9 of IEC 60811-1-3:1993, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.

Document History

DS/EN 60811-402
August 3, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 402: Miscellaneous tests - Water absorption tests
IEC 60811-402:2012 describes water absorption tests which typically apply to cross-linked and thermoplastic compounds used for insulating and sheathing materials. IEC 60811-402:2012 cancels and...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 402: Miscellaneous tests - Water absorption tests
A description is not available for this item.
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 402: Miscellaneous tests - Water absorption tests
This Part 402 of IEC 60811 describes water absorption tests which typically apply to crosslinked and thermoplastic compounds used for insulating and sheathing materials.

References

Advertisement