ISO TS 12911
Framework for building information modelling (BIM) guidance
| Organization: | ISO |
| Publication Date: | 1 September 2012 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Construction industry in general): | 91.010.01 |
scope:
This Technical Specification establishes a framework for providing specifications for the commissioning of building information modelling (BIM).
This Technical Specification is applicable to any range of
modelling of buildings and building-related facilities, form a
portfolio of assets at a single site or multiple sites, to assets
at a single small building and at any constituent system,
subsystem, component or element. It is applicable to any asset
type, including most infrastructure and public works, equipment and
material.BIM processes are applicable across the entire life cycle
of a portfolio, facility or component, which can span inception to
end-of-use. The main user of the framework is the information
manager, who utilizes the framework to assist in structuring an
international-nation
Document History