ISO/IEC TR 13066-3
Information technology - Interoperability with Assistive Technology (AT) - Part 3: IAccessible2 accessibility application programming interface (API)
| Organization: | ISO |
| Publication Date: | 15 September 2012 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (IT terminal and other peripheral equipment): | 35.180 |
| ICS Code (Other standards related to aids for disabled and handicapped people): | 11.180.99 |
scope:
This part of ISO/IEC 13066 provides an overview to the structure and terminology of the IAccessible2 accessibility API.
It provides:
- a description of the overall architecture and terminology of the API;
- further introductory explanations regarding the content and use of the API beyond those found in Annex A of ISO/IEC 13066-1;
- an overview of the main properties, including:
- of user interface elements,
- of how to get and set focus,
- of communication mechanisms in the API;
- a discussion of design considerations for the API (e.g. pointers to external sources of information on accessibility guidance related to using the API);
- information on extending the API (and where this is appropriate);
- an introduction to the programming interface of the API (including pointers to external sources of information).
It provides this information as an introduction to the IAccessible2 API to assist:
- IT system level developers who create custom controls and/or interface to them;
- AT developers involved in programming "hardware to software" and "software to software" interactions.
Document History