NR/L2/SIG/30014/D120/TS

Signalling Works Testing Handbook: Block Systems Test Specification

active, Most Current
Buy Now
Organization: NR
Publication Date: 3 March 2012
Status: active
Page Count: 6
scope:

General

This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing.

1. Inspection

2. Wire Count and Continuity Test

3. Function Tests

General definitions of terms are given in NR/L2/SIG/30014/E110, however terms specific to this specification are defined in the last section of this specification.

Document History

Signalling Works Testing Handbook: Block System Signalling Works Test Specification
A description is not available for this item.
NR/L2/SIG/30014/D120/TS
March 3, 2012
Signalling Works Testing Handbook: Block Systems Test Specification
General This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing. 1. Inspection...

References

Advertisement