ISO 6727

Road vehicles - Motorcycles - Symbols for controls, indicators and tell-tales

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 2012
Status: inactive
Page Count: 18
ICS Code (Graphical symbols for use on specific equipment): 01.080.20
ICS Code (Motorcycles and mopeds): 43.140
scope:

This International Standard specifies the symbols, i.e. conventional signs, used to identify certain controls, indicators and tell-tales on a motorcycle1) and to facilitate their usage 2).

This International Standard also indicates the colours of possible optical tell-tales which warn the driver of the operation or malfunctioning of the related devices and equipment.

This International Standard is applicable to those controls, indicators and tell-tales, which, when used, are fitted on the instrument panel or in the immediate vicinity of the motorcycle rider.

1) 'Motorcycle' as defined in ISO 3833.

2) Prints of these symbols for reproduction purposes may be obtained from the ISO Central Secretariat.

Document History

March 1, 2021
Road vehicles — Motorcycles and mopeds — Symbols for controls, indicators and tell-tales
This document specifies the symbols, i.e. conventional signs, used to identify certain controls, indicators and tell-tales on a motorcycle/moped1) and to facilitate their usage. This document also...
ISO 6727
September 15, 2012
Road vehicles - Motorcycles - Symbols for controls, indicators and tell-tales
This International Standard specifies the symbols, i.e. conventional signs, used to identify certain controls, indicators and tell-tales on a motorcycle1) and to facilitate their usage 2). This...
March 15, 1981
Road Vehicles - Motorcycles - Symbols for Controls, Indicators and Telltales
A description is not available for this item.

References

Advertisement