CENELEC - EN 50521

Connectors for photovoltaic systems - Safety requirements and tests

inactive, Most Current
Organization: CENELEC
Publication Date: 1 November 2008
Status: inactive
Page Count: 38
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This European Standard applies to connectors of application Class A according to EN 61730-1 for use in photovoltaic systems with rated voltages up to 1 000 V d.c. and rated currents up to 125 A per contact.

This standard applies to connectors without breaking capacity but might be engaged and disengaged under voltage.

NOTE For connectors according to Class B and C of EN 61730 as well as for protection for Class II equipment intended for use between 0 V and 120 V d.c. in photovoltaic-systems this standard may be used as a guide.

Document History

EN 50521
November 1, 2008
Connectors for photovoltaic systems - Safety requirements and tests
This European Standard applies to connectors of application Class A according to EN 61730-1 for use in photovoltaic systems with rated voltages up to 1 000 V d.c. and rated currents up to 125 A per...
November 1, 2008
Connectors for photovoltaic systems - Safety requirements and tests
A description is not available for this item.

References

Advertisement