TAPPI - TIP 0420-12

Guidelines for evaluation of liquid ring vacuum pump performance

inactive
Organization: TAPPI
Publication Date: 1 January 2012
Status: inactive
Page Count: 17
scope:

This Technical Information Paper is provided to assist in evaluating performance of single stage, liquid ring vacuum pumps. Cone ported liquid ring vacuum pumps are the most common source of paper machine vacuum in the pulp and paper industry. This paper is also applicable to other designs of single stage liquid ring vacuum pumps exist such as flat plate ported. This design of a liquid ring vacuum pump is typically equipped with two top suction flanges and two side or bottom discharge flanges. Often the suction flanges are manifolded together as are the discharge flanges.

Document History

January 1, 2019
Guidelines for evaluation of liquid ring vacuum pump performance
This Technical Information Paper is provided to assist in evaluating performance of single stage, liquid ring vacuum pumps. Cone ported liquid ring vacuum pumps are a common source of paper machine...
TIP 0420-12
January 1, 2012
Guidelines for evaluation of liquid ring vacuum pump performance
This Technical Information Paper is provided to assist in evaluating performance of single stage, liquid ring vacuum pumps. Cone ported liquid ring vacuum pumps are the most common source of paper...
January 29, 1999
Guidelines for Measurement of Vacuum Pump Air Flow
A description is not available for this item.
January 29, 1999
Guidelines for Measurement of Vacuum Pump Air Flow
A description is not available for this item.

References

Advertisement