NR/L2/SIG/30014/D120/TS20

Signalling Works Testing Handbook: SSI Central Interlocking

active, Most Current
Buy Now
Organization: NR
Publication Date: 1 June 2012
Status: active
Page Count: 29
scope:

General

This test specification comprises of the following sections, which correlate with the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing

1. Verification

2. Hardware Tests

3. Function Tests

4. Data Change

General definitions of terms are given in NR/L2/SIG/30014. Terms specific to this specification are defined in the last section of this specification.

This specification contains the testing requirements for current standard designs / installations of Alstom and Invensys SSI cubicles. Where alterations are made to existing installations, which may have alternative arrangements / equipment, some sections of this specification may not apply and a supplementary testing specification shall be produced, approved and appended to this specification.

Document History

Signalling Works Testing: SSI Central Interlocking Signalling Works Test Specification
A description is not available for this item.
NR/L2/SIG/30014/D120/TS20
June 1, 2012
Signalling Works Testing Handbook: SSI Central Interlocking
General This test specification comprises of the following sections, which correlate with the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing 1....

References

Advertisement