ISO 12188-2

Tractors and machinery for agriculture and forestry — Test procedures for positioning and guidance systems in agriculture — Part 2: Testing of satellite-based auto-guidance systems during straight and level travel

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2012
Status: active
Page Count: 14
ICS Code (Agricultural machines and equipment in general): 65.060.01
ICS Code (IT applications in other fields): 35.240.99
scope:

This part of the ISO 12188 specifies the process for evaluating and reporting the performance of agricultural vehicle equipped with automated guidance systems (AGS) based on a global navigation satellite system (GNSS) when operating in an automatic steering mode.

The main performance criterion is the lateral deviation of a representative point on the vehicle from a desired trajectory for that point. This performance criterion integrates the uncertainties associated with the performance of all components of the vehicle guidance system including the positioning device(s), automated steering components, and vehicle mechanisms and dynamics.

This part ISO 12188 focuses on steady-state tracking performance of the automated guidance system while travelling on straight paths over a level surface.

Document History

ISO 12188-2
September 15, 2012
Tractors and machinery for agriculture and forestry — Test procedures for positioning and guidance systems in agriculture — Part 2: Testing of satellite-based auto-guidance systems during straight and level travel
This part of the ISO 12188 specifies the process for evaluating and reporting the performance of agricultural vehicle equipped with automated guidance systems (AGS) based on a global navigation...

References

Advertisement