AFNOR - NF X30-420
Waste - Determination of the vertical permeability coefficient of a land through testing using a closed type, single ring infiltrometer - Constant load and variable load test
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 September 2012 |
| Status: | active |
| ICS Code (Installations and equipment for waste disposal and treatment): | 13.030.40 |
| ICS Code (Earthworks. Excavations. Foundation construction. Underground works): | 93.020 |
Document History
NF X30-420
September 1, 2012
Waste - Determination of the vertical permeability coefficient of a land through testing using a closed type, single ring infiltrometer - Constant load and variable load test
A description is not available for this item.