CEN - EN 15651-2

Sealants for non-structural use in joints in buildings and pedestrian walkways - Part 2: Sealants for glazing

inactive
Organization: CEN
Publication Date: 1 September 2012
Status: inactive
Page Count: 28
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European Standard specifies definitions and requirements for non-structural elastic sealants used for sealing glazing in building construction applications.

It covers glazing joints from 7° horizontal. Main areas of application are:

- glass to glass;

- glass to frame;

- glass to porous substrates.

Excluding aquariums, structural bonding/glazing, inner and outer seal to manufacture insulated glazing units, horizontal glazing (below 7°), organic glass (e.g. polycarbonate, PMMA, etc.).

Document History

February 1, 2017
Sealants for non-structural use in joints in buildings and pedestrian walkways - Part 2: Sealants for glazing
A description is not available for this item.
EN 15651-2
September 1, 2012
Sealants for non-structural use in joints in buildings and pedestrian walkways - Part 2: Sealants for glazing
This European Standard specifies definitions and requirements for non-structural elastic sealants used for sealing glazing in building construction applications. It covers glazing joints from 7°...
March 1, 2010
Sealants for non-structural use in joints in buildings and pedestrian walkways - Part 2: Sealants for glazing
A description is not available for this item.

References

Advertisement