ISO 11209
Ships and marine technology - Large yachts - Deck crane and access gangways strength requirements
| Organization: | ISO |
| Publication Date: | 15 September 2012 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Seagoing vessels): | 47.040 |
scope:
This International Standard specifies requirements for the minimum structural scantling of lifting appliances for large yachts.
It is applicable to the following lifting appliances:
- cranes;
- access gangways (including side ladders);
- access gangways when used as a lifting appliance.
This International Standard is not applicable to lifting means for life saving appliances, which are covered by recognized rules and/or international regulations.
This International Standard covers mainly the following aspects:
- service class;
- applied loads;
- design criteria;
- allowable stresses;
- strength check;
- elastic stability check;
- connections.
Document History