IEC 61869-2
Instrument transformers – Part 2: Additional requirements for current transformers
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 September 2012 |
| Status: | active |
| Page Count: | 144 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 61869 is applicable to newly manufactured inductive current transformers for use with electrical measuring instruments and/or electrical protective devices having rated frequencies from 15 Hz to 100 Hz.
Document History
January 1, 2022
INSTRUMENT TRANSFORMERS – Part 2: Additional requirements for current transformers INTERPRETATION SHEET 1
A description is not available for this item.
IEC 61869-2
September 1, 2012
Instrument transformers – Part 2: Additional requirements for current transformers
This part of IEC 61869 is applicable to newly manufactured inductive current transformers for use with electrical measuring instruments and/or electrical protective devices having rated frequencies...