CEN - EN ISO 17261
Intelligent transport systems - Automatic vehicle and equipment identification - Intermodal goods transport architecture and terminology
| Organization: | CEN |
| Publication Date: | 1 September 2012 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This International Standard describes the conceptual and logical
architecture for automatic vehicle and equipment identification
(AVI/AEI) and supporting services in an intermodal/multimoda
It presents a high level view of AEI intermodal and multimodal system architecture, and describes the key sub systems, their associated interfaces and interactions and how they fit into system wide functions such as management, security and information flow.
This International Standard identifies the context of
intermodal/multimoda
This International Standard is intended to be complementary and consistent with the work of ISO/TC 104, Freight containers.
It extends the conceptual and communication AVI architecture determined in ISO 14814 and is neither frequency nor air interface protocol specific. It provides maximum interoperability, has a high population capability, and provides the possibility of upwards migration to more capable systems.
It does not include the air interface nor any implementation aspect, only the reference architectures. Subsequent International Standards define data structures for general AVI/AEI and for specific sectors of application.
Document History