IEC 61196-8-6
Coaxial communication cables – Part 8-6: Detail specification for 75-047 type semi-flexible cables with solid polytetrafluoroethylene (PTFE) insulation
| Organization: | IEC |
| Publication Date: | 1 September 2012 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 61196 applies to coaxial communication cables
described in IEC 61196-8. It specifies the requirements for 75-047
type semi-flexible radio frequency and coaxial cables with
polytetrafluoroethyl
This part of IEC 61196 is to be used in conjunction with IEC 61196-1:2005 and IEC 61196-8:2012. It determines the layout and style with respect to the model and type.
Document History