WRC - BULLETIN 9

COPPER IN STAINLESS STEELS

active, Most Current
Organization: WRC
Publication Date: 1 August 1951
Status: active
scope:

Physical, metallurgical and welding properties of copper-bearing stainless steels containing up to 30% chromium and between 0 and 35% nickel, phase relations, hot-working properties, corrosion resistance, age-hardening characteristics, effects of Mn, Si, Mo, Cb, Ti, W, Be, V, etc. Detailed tables listing the various patented and commercial alloys are also included.

Document History

BULLETIN 9
August 1, 1951
COPPER IN STAINLESS STEELS
Physical, metallurgical and welding properties of copper-bearing stainless steels containing up to 30% chromium and between 0 and 35% nickel, phase relations, hot-working properties, corrosion...
Advertisement