WRC - BULLETIN 61

INTERPRETIVE REPORT ON WELDING OF NICKEL-CLAD AND STAINLESS-CLAD STEEL PLATE

active, Most Current
Organization: WRC
Publication Date: 1 June 1960
Status: active
scope:

The bimetallic materials which are known as nickel and stainless clad steel plates are defined in this report with respect to properties and available sizes, and are also identified by the several applicable ASTM and ASME specifications. The characteristics of each of the metals comprising the clad plates are not altered, but, combined as they are, they require specific understanding and special fabricating techniques to assure successful service life. The special procedures used for cutting to size, preparing edges for welding and fitting prior to welding are described. The importance of these procedures to obtain quality with economy is explained.

Document History

BULLETIN 61
June 1, 1960
INTERPRETIVE REPORT ON WELDING OF NICKEL-CLAD AND STAINLESS-CLAD STEEL PLATE
The bimetallic materials which are known as nickel and stainless clad steel plates are defined in this report with respect to properties and available sizes, and are also identified by the several...
Advertisement