WRC - BULLETIN 39

PLASTIC ANALYSIS AND DESIGN OF SQUARE RIGID FRAME KNEES

active, Most Current
Organization: WRC
Publication Date: 1 April 1958
Status: active
scope:

This paper contains sample calculations and a description of the plastic design of a square knee for a single-span rigid frame. Welds are designed using the concepts of plastic design as well as those of elastic design in order that the parallelism can be seen. The methods of design presented here can be used as a guide in designing comparable connections for rectangular portal frames. A theoretical analysis of a straight knee with diagonal stiffencrs is also presented and leads to expressions for the reinforcement required within the knee to prevent undue deformation. A further analysis is made of the rotation and deflection of the connection

Document History

BULLETIN 39
April 1, 1958
PLASTIC ANALYSIS AND DESIGN OF SQUARE RIGID FRAME KNEES
This paper contains sample calculations and a description of the plastic design of a square knee for a single-span rigid frame. Welds are designed using the concepts of plastic design as well as...
Advertisement