CENELEC - EN 61076-3-110

Connectors for electronic equipment - Product requirements - Part 3-110: Detail specification for shielded, free and fixed connectors for data transmission with frequencies up to 1 000 MHz

inactive
Organization: CENELEC
Publication Date: 1 July 2012
Status: inactive
Page Count: 24
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 61076 is a detail specification for two-part connectors.

This detail specification covers mechanical and environmental requirements, and electrical transmission requirements for frequencies up to 1 000 MHz.

These connectors can be used as category 7A connectors in class FA cabling systems specified in ISO/IEC 11801.1

The connectors are intermateable with IEC 60603-7 series connectors (see 3.3).

The connectors are interoperable with IEC 60603-7-7 and IEC 60603-7-71 connectors (see 3.4).

The connectors are backward compatible with IEC 60603-7-7 and IEC 60603-7-71 connectors (see 3.5).

1 ISO/IEC 11801 contains various 'category' designations corresponding to various frequency ranges.

Document History

November 1, 2016
Connectors for electronic equipment - Product requirements - Part 3-110: Detail specification for free and fixed connectors for data transmission with frequencies up to 3 000 MHz
This part of IEC 61076 is a detail specification for two-part rectangular connectors. This detail specification covers mechanical, electrical and environmental requirements and electrical...
EN 61076-3-110
July 1, 2012
Connectors for electronic equipment - Product requirements - Part 3-110: Detail specification for shielded, free and fixed connectors for data transmission with frequencies up to 1 000 MHz
This part of IEC 61076 is a detail specification for two-part connectors. This detail specification covers mechanical and environmental requirements, and electrical transmission requirements for...
April 1, 2008
Connectors for electronic equipment - Product requirements - Part 3-110: Rectangular connectors - Detail specification for shielded, free and fixed connectors for data transmission with frequencies up to 1 000 MHz
A description is not available for this item.

References

Advertisement