WRC - BULLETIN 147

TRANSITION-TEMPERATURE DATA FOR FIVE STRUCTURAL STEELS

active, Most Current
Organization: WRC
Publication Date: 1 January 1970
Status: active
scope:

Because of diBculties in establishing appropriate criteria for evaluating transition-temperature curves for steels of different strength and thickness, a study was initiated to investigate various energy-absorption, lateral-expansion, and fracture-appearance criteria for five steels having yield strengths in the-range 40 to 140 ksi (tensile strengths of 60 to 150 ksi) and for thicknesses corresponding to quarter-, half-, single-, and double width Charpy V-notch impact-test specimens. The transition-temperature curves for the five steels (ABS-C, A302-R, HY-80, A517-P, and HY-130) are summarized in this bulletin.

Document History

BULLETIN 147
July 28, 1970
TRANSITION-TEMPERATURE DATA FOR FIVE STRUCTURAL STEELS
Because of diBculties in establishing appropriate criteria for evaluating transition-temperature curves for steels of different strength and thickness, a study was initiated to investigate various...
Advertisement