WRC - BULLETIN 180

ELASTIC-PLASTIC BENDING OF A CONSTRAINED CIRCULAR PERFORATED PLATE UNDER UNIFORM PRESSURE (TRIANGULAR PENETRATION PATTERN)

active, Most Current
Organization: WRC
Publication Date: 1 January 1973
Status: active
scope:

The concept of an equivalent solid material is used to obtain elastic-plastic solutions for circular plates under uniform pressure. Plates with elastically constrained outer edges are considered for the entire range of constraint stiffnesses. Results are obtained for plates perforated in a regular triangular patkern over the entire range of ligament efficiencies used in design. Since such plates may be supported by shells having limited yield moments, solutions are also given for an arbitrary edge moment support. In addition to the limit load results, solutions are given for the pressure at initial edge yielding and initial central yielding, for the elastic-plastic moment distributions, and for the plate deflections

Document History

BULLETIN 180
January 1, 1973
ELASTIC-PLASTIC BENDING OF A CONSTRAINED CIRCULAR PERFORATED PLATE UNDER UNIFORM PRESSURE (TRIANGULAR PENETRATION PATTERN)
The concept of an equivalent solid material is used to obtain elastic-plastic solutions for circular plates under uniform pressure. Plates with elastically constrained outer edges are considered for...
Advertisement