WRC - BULLETIN 338
INTERPRETIVE REPORT ON ELECTROSLAG, ELECTROGAS AND RELATED WELDING PROCESSES
| Organization: | WRC |
| Publication Date: | 1 November 1988 |
| Status: | active |
scope:
Welding thick section materials in the vertical or near vertical position between retaining shoes is presently done by two related procedures, electroslag welding and electrogas welding. Each of these processes is characterized in this report, with emphasis on fundamentals such as the heat flow conditions, metal transfer, weld pool morphology, and chemical and electrochemical aspects of the slag and weld pool reactions. Primarily applied for joining steels of thicknesses over 50 mm (2 in.), electroslag welding involves high energy input relative to other welding processes resulting in inferior mechanical properties, specifically low toughness of the heat-affected zone. Where a postweld heat treatment can be applied this problem is overcome. The as-welded properties of electrogas welding, which is usually applied to steels under 50 mm in thickness, are generally superior, and the process is applied to the field erection of storage vessels and other less critical structures. Process modifications are offered which overcome some of the observed deficiencies with these two processes.
Document History