CEI EN 61300-2-17
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-17: Tests - Cold
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 61300 details a procedure for determining the suitability of a fibre optic device to withstand environmental conditions of extended low temperature (cold), which may occur in use, storage and/or transport. This procedure does not assess the ability of a device to operate during temperature variations; in this case, IEC 61300-2-22 would be used.
Document History
CEI EN 61300-2-17
March 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-17: Tests - Cold
This part of IEC 61300 details a procedure for determining the suitability of a fibre optic device to withstand environmental conditions of extended low temperature (cold), which may occur in use,...
June 1, 2005
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 2-17: Tests - Cold
Norma recepita mediante l'annuncio su CEINFORMA giugno 2005.
December 1, 1997
Dispositivi di interconnessione e componenti passivi per fibre ottiche. Procedure di prova e di misura fondamentali - Parte 2-17: Prove - Freddo
Le Norme Europee della serie EN 61300 ricavate, senza alcuna modifica, dalla corrispondente serie di Norme della IEC, contengono informazioni di carattere generale, nonchè procedure per prove...