NPFC - MIL-DTL-15743/16

Switch, Rotary, Enclosed, Submersible (15 Feet), Contact Maker, Six-Pole, Two-Position, Spring-Return, 125 Volts Alternating Current, 10 Ampere, Symbol 2637.1

inactive
Buy Now
Organization: NPFC
Publication Date: 21 September 2012
Status: inactive
Page Count: 1

Document History

November 6, 2023
SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), CONTACT MAKER, SIX-POLE, TWO-POSITION, SPRING-RETURN, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOL 2637.1
A description is not available for this item.
August 27, 2018
SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), CONTACT MAKER, SIX-POLE, TWO-POSITION, SPRING-RETURN, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOL 2637.1
A description is not available for this item.
MIL-DTL-15743/16
September 21, 2012
Switch, Rotary, Enclosed, Submersible (15 Feet), Contact Maker, Six-Pole, Two-Position, Spring-Return, 125 Volts Alternating Current, 10 Ampere, Symbol 2637.1
A description is not available for this item.
March 26, 2007
SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), CONTACT MAKER, SIX-POLE, TWO-POSITION, SPRING-RETURN, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOL 2637.1
A description is not available for this item.
November 26, 2002
SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), CONTACT MAKER, SIX-POLE, TWO-POSITION, SPRING-RETURN, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOL 2637.1
A description is not available for this item.
November 22, 1993
SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), CONTACT MAKER, SIX-POLE, TWO-POSITION, SPRING-RETURN, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOL 2637.1
A description is not available for this item.
December 11, 1989
SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), CONTACT MAKER, SIX-POLE, TWO-POSITION, SPRING-RETURN, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOL 2637.1
A description is not available for this item.
August 27, 1984
SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), CONTACT MAKER, SIX-POLE, TWO-POSITION, SPRING-RETURN, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOL 2637.1
This specification sheet is approved for use by the Naval Sea Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense. The...

References

Advertisement