DS/EN ISO 9117-6

Paints and varnishes - Drying tests - Part 6: Print-free test

active, Most Current
Buy Now
Organization: DS
Publication Date: 6 September 2012
Status: active
Page Count: 18
ICS Code (Paints and varnishes): 87.040
scope:

ISO 9117-6:2012 specifies a method for assessing, by means of a simple empirical test, the resistance of a coat of paint, varnish or related product to imprinting by a nylon gauze under a specified force applied for a specified time. The method may be carried out either as a ""pass/fail"" test by determining whether the print-free state has been reached after a specified period of drying or, in the case of stoving coatings, after stoving and ageing under specified conditions, or by repeating the print-free test at suitable intervals until the print-free time is obtained.

Document History

DS/EN ISO 9117-6
September 6, 2012
Paints and varnishes - Drying tests - Part 6: Print-free test
ISO 9117-6:2012 specifies a method for assessing, by means of a simple empirical test, the resistance of a coat of paint, varnish or related product to imprinting by a nylon gauze under a specified...
Paints and varnishes - Drying tests - Part 6: Print-free test (ISO/DIS 9117-6:2010)
A description is not available for this item.
Paints and varnishes - Drying tests - Part 6: Print-free test (ISO/FDIS 9117-6:2012)
This part of ISO 9117 specifies a method for assessing, by means of a simple empirical test, the resistance of a coat of paint, varnish or related product to imprinting by a nylon gauze under a...

References

Advertisement