DIN 13-51
ISO general purpose metric screw threads - Part 51: External screw threads for transition fits (former: screw threads for interference fit); tolerances, limit deviations, limits of sizes
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Metric screw threads): | 21.040.10 |
Document History
October 1, 2013
ISO general purpose metric screw threads - Part 51: External screw threads for transition fits (former: screw threads for interference fit) - tolerances, limit deviations, limits of sizes
Diese Norm legt Toleranzklassen für Außengewinde fest, die mit Innengewinden der Toleranzklasse „fein" (4H bzw. 4H5H) nach DIN ISO 965-1 gepaart werden. Ziel dieser Gewindepaarungen ist es, einen...
DIN 13-51
October 1, 2012
ISO general purpose metric screw threads - Part 51: External screw threads for transition fits (former: screw threads for interference fit); tolerances, limit deviations, limits of sizes
A description is not available for this item.
August 1, 2005
ISO general purpose metric screw threads - Part 51: External screw threads for transition fits (former: screw threads for interference fit); tolerances, limit deviations, limits of sizes
A description is not available for this item.
December 1, 1988
ISO metric screw threads; external threads for transition fits; tolerances, limit deviations, limits of size
A description is not available for this item.