CEI EN 60094-7
Magnetic tape sound recording and reproducing systems Part 7: Cassette for commercial tape records and domestic use
| Organization: | CEI |
| Publication Date: | 1 February 2012 |
| Status: | active |
| Page Count: | 8 |
scope:
Foreword
The text of document 60A/179/FDIS, future amendment 1 to IEC 94-7:1986, prepared by SC 60A (transformed into SC 100B, Recording, of IEC TC 100, Audio, video and multimedia systems and equipment), was submitted to the IEC-CENELEC parallel vote and was approved by CENELEC as amendment A1 to EN 60094-7-1:1993 on 1996-03-05.
The following dates were fixed:
- latest date by which the amendment has to be implemented at national level by publication of an identical national standard or by endorsement. (dop) 1996-12-01
- latest date by which the national standards conflicting with the amendment have to be withdrawn. (dow) 1996-12-01.
Document History