CEI EN 61076-3-115
Connectors for electronic equipment - Product requirements Part 3-115: Rectangular connectors - Detail specification for protective housings for use with 8-way shielded and unshielded connectors for frequencies up to 600 MHz for industrial environments incorporating the IEC 60603-7 series interface - Variant 12 related to IEC 61076-3-106 - Push-pull type
| Organization: | CEI |
| Publication Date: | 1 February 2012 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
Scope and object
This part of IEC 61076 covers protective housings for upgrading existing 8-way shielded and unshielded connectors utilizing the interface described in IEC 60603-7-2, IEC 60603-7-3, IEC 60603-7-4, IEC 60603-7-5, and IEC 60603-7-7 to IP65 and IP67 ratings, according to IEC 60529, for use in industrial environments.
The housings cover a variety of different locking mechanisms according to this standard and a variety of different mounting configurations and termination types which are detailed in IEC 60603-7.
Common mating configurations for all variants are defined in IEC 60603-7. The mating dimensions for the housings under Clause 3 allow the mating conditions according to IEC 60603-7 to be fulfilled.
The fully assembled variants (connectors) described in this standard incorporate fixed and free connectors which are fully compliant with IEC 60603-7.
Document History