CEI EN 62027

Preparation of object lists, including parts lists

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2012
Status: active
Page Count: 40
ICS Code (Electrical engineering in general): 29.020
scope:

This International Standard provides rules and guidelines for the presentation of information in object lists, and specific rules for such documents. It is applicable to object lists such as parts lists, function lists and location lists used in the design and engineering process intended to be supplied with the documentation.

NOTE 1 The scope of such object lists covers either an object with occurring constituents (c.f. IEC 81346-1:2009) or an assembly with types of constituents (c.f. ISO 7573).

NOTE 2 The role of such lists as a main document in structured documentation is described in IEC 62023:-.

Document History

CEI EN 62027
July 1, 2012
Preparation of object lists, including parts lists
This International Standard provides rules and guidelines for the presentation of information in object lists, and specific rules for such documents. It is applicable to object lists such as parts...
May 1, 2001
Preparation of parts lists
La presente Norma stabilisce le regole per la preparazione delle liste dei componenti utilizzate nel processo di progettazione e ingegnerizzazione destinate ad essere fornite con la documentazione.

References

Advertisement