CEI EN 61915-2

Low-voltage switchgear and controlgear - Device profiles for networked industrial devices Part 2: Root device profiles for starters and similar equipment

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2012
Status: active
Page Count: 44
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This part of IEC 61915 specifies root device profiles as defined by IEC 61915-1 for starters and similar equipment covered by the following product standards:

- electromechanical contactors and motor-starters (IEC 60947-4-1),

- AC semiconductor motor controllers and starters (IEC 60947-4-2),

- AC semiconductor controllers and contactors for non-motor loads (IEC 60947-4-3),

- control and protective switching devices (or equipment) (CPS) (IEC 60947-6-2),

- control units for built-in thermal protection (PTC) for rotating electrical machines (IEC 60947-8).

Document History

December 1, 2018
Low-voltage switchgear and controlgear - Device profiles for networked industrial devices Part 2: Root device profiles for starters and similar equipment
A description is not available for this item.
CEI EN 61915-2
July 1, 2012
Low-voltage switchgear and controlgear - Device profiles for networked industrial devices Part 2: Root device profiles for starters and similar equipment
This part of IEC 61915 specifies root device profiles as defined by IEC 61915-1 for starters and similar equipment covered by the following product standards: – electromechanical contactors and...

References

Advertisement