CEI EN 62148-3

Fibre optic active components and devices - Package and interface standards Part 3: SFF 20-pin transceivers

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 April 2012
Status: active
Page Count: 24
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 62148 covers the physical interface specifications for the SFF MT-RJ/LC/MU duplex 20-pin fibre optic transceiver module family.

The intent of this standard is to adequately specify the physical requirements of an optical transceiver that will enable mechanical interchangeability of transceivers complying with this standard both at the printed circuit wiring board and for any panel-mounting requirement.

Document History

CEI EN 62148-3
April 1, 2012
Fibre optic active components and devices - Package and interface standards Part 3: SFF 20-pin transceivers
This part of IEC 62148 covers the physical interface specifications for the SFF MT-RJ/LC/MU duplex 20-pin fibre optic transceiver module family. The intent of this standard is to adequately specify...
June 1, 2005
Componenti e dispositivi attivi a fibra ottica - Norme del contenitore e dell'interfaccia - Parte 3: Ricetrasmettitori SFF MT-RJ a 20 pin
Norma recepita mediante l'annuncio su CEINFORMA giugno 2005.La presente Norma recepisce il testo originale inglese della Pubblicazione IEC e pertanto consta delle sole pagine dispari.

References

Advertisement