CEI EN 61300-3-22
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-22: Examinations and measurements - Ferrule compression force
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 March 2012 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes the procedure to measure the spring-loaded force applied to a ferrule when the plugs mate with each other during normal service. This measurement procedure is applicable to a connector plug which has a spring-loaded ferrule.
Document History
CEI EN 61300-3-22
March 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-22: Examinations and measurements - Ferrule compression force
This part of IEC 61300 describes the procedure to measure the spring-loaded force applied to a ferrule when the plugs mate with each other during normal service. This measurement procedure is...
December 1, 1997
Fibre optic intrconnecting devices and passive components Basic test and measurement procedures - Part 3-22: Examinations and measurements - Ferrule compression force
Le Norme Europee della serie EN 61300 ricavate, senza alcuna modifica, dalla corrispondente serie di Norme della IEC, contengono informazioni di carattere generale, nonchè procedure per prove...