CEI EN 60676

Industrial electroheating equipment - Test methods for direct arc furnaces

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2012
Status: active
Page Count: 42
ICS Code (Electric furnaces): 25.180.10
scope:

Scope and object

This International Standard specifies test procedures, conditions and methods according to which the main parameters and the main operational characteristics of electric arc furnaces (EAF) operated either with alternating current (EAFac) or with direct current (EAFdc) with a capacity above 500 kg/heat are established.

The EAF technology is also applicable to furnaces, in which liquid metal is kept at high temperature or superheated to casting temperature (e.g. in a ladle furnace (LF), operated with alternating current).

Test methods for some special equipment, e.g. controlled rectifiers for EAFdc, are covered by IEC 60146-1-1.

Test methods for submerged arc furnaces (SAF) are covered by IEC 60683.

Document History

CEI EN 60676
July 1, 2012
Industrial electroheating equipment - Test methods for direct arc furnaces
Scope and object This International Standard specifies test procedures, conditions and methods according to which the main parameters and the main operational characteristics of electric arc...
November 1, 2002
Industrial electroheating equipment - Test methods for direct arc furnaces
La presente Norma Internazionale si applica ai forni industriali ad arco diretto trifase, con capacità nominale uguale o superiore a 500 kg. Il campo di applicazione è esteso anche ai forni con uno o...

References

Advertisement