DIN EN ISO 6927

Buildings and civil engineering works - Sealants - Vocabulary (ISO 6927:2012); Trilingual version EN ISO 6927:2012

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2012
Status: active
Page Count: 26
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This International Standard defines technical terms for self-levelling and gun-grade (gunnable) sealants for above-ground exposed structures. It is not applicable to sealants used in roads and airfields, sealants for water-retaining structures, or structural glazing sealants.

NOTE In addition to terms and definitions used in English and French, two of the three official ISO languages, this document gives the equivalent terms in the German language; these are published under the responsibility of the member body for Germany (DIN), and are given for information only. Only the terms and definitions given in the official languages can be considered as ISO terms and definitions

Document History

July 1, 2021
Building and civil engineering sealants - Vocabulary (ISO 6927:2021)
A description is not available for this item.
August 1, 2020
Buildings and civil engineering works - Sealants - Vocabulary (ISO/DIS 6927:2020); German and English version prEN ISO 6927:2020
A description is not available for this item.
DIN EN ISO 6927
October 1, 2012
Buildings and civil engineering works - Sealants - Vocabulary (ISO 6927:2012); Trilingual version EN ISO 6927:2012
This International Standard defines technical terms for self-levelling and gun-grade (gunnable) sealants for above-ground exposed structures. It is not applicable to sealants used in roads and...

References

Advertisement