CEI EN 60512-8-3

Connectors for electronic equipment - Tests and measurements Part 8-3: Static load tests (fixed connectors) - Test 8c: Robustness of actuating lever

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2012
Status: active
Page Count: 16
ICS Code (Electromechanical components in general): 31.220.01
scope:

Scope and object

This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar devices when specified in a detail specification.

The object of this standard is to detail a standard test method to assess the robustness of the actuating lever of a connector mating or release mechanism.

Document History

July 1, 2018
Connectors for electrical and electronic equipment - Tests and measurements Part 8-3: Static load tests (fixed connectors) - Test 8c: Robustness of actuating lever
This part of IEC 60512, when required by the detail (product) specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar devices,...
CEI EN 60512-8-3
May 1, 2012
Connectors for electronic equipment - Tests and measurements Part 8-3: Static load tests (fixed connectors) - Test 8c: Robustness of actuating lever
Scope and object This part of IEC 60512, when required by the detail specification, is used for testing connectors within the scope of IEC technical committee 48. It may also be used for similar...

References

Advertisement