CEI EN 60974-13

Arc welding equipment Part 13: Welding clamp

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 June 2012
Status: active
Page Count: 18
ICS Code (Welding equipment): 25.160.30
scope:

This part of IEC 60974 is applicable to clamps for arc welding processes, designed to make an electrical connection to the workpiece without using tools.

This part of IEC 60974 is not applicable to clamps for underwater welding and plasma cutting.

This part of IEC 60974 specifies safety and performance requirements of welding clamps.

This part of IEC 60974 does not specify requirements for welding cables.

Document History

April 1, 2022
Arc welding equipment Part 13: Welding current return clamp
This part of IEC 60974 is applicable to WELDING CURRENT RETURN CLAMPS for arc welding processes, designed to make an electrical connection to the workpiece without using tools. This document is not...
CEI EN 60974-13
June 1, 2012
Arc welding equipment Part 13: Welding clamp
This part of IEC 60974 is applicable to clamps for arc welding processes, designed to make an electrical connection to the workpiece without using tools. This part of IEC 60974 is not applicable to...

References

Advertisement