DLA - DSCC-VID-V62/12636

MICROCIRCUIT, LINEAR, SINGLE SUPPLY, LOW POWER FET INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 September 2012
Status: inactive
Page Count: 17
scope:

This drawing documents the general requirements of a high performance single supply, low power field effect transistor (FET) input operational microcircuit, with an operating temperature range of -55°C to +125°C.

Document History

August 10, 2017
MICROCIRCUIT, LINEAR, SINGLE SUPPLY, LOW POWER FET INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance single supply, low power field effect transistor (FET) input operational microcircuit, with an operating temperature range of...
DSCC-VID-V62/12636
September 14, 2012
MICROCIRCUIT, LINEAR, SINGLE SUPPLY, LOW POWER FET INPUT OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance single supply, low power field effect transistor (FET) input operational microcircuit, with an operating temperature range of...

References

Advertisement