UFGS-03 41 16.08
PRECAST CONCRETE SLABS (MAX. SPAN 8'- 0" O.C.)
inactive
| Publication Date: | 1 August 2012 |
| Status: | inactive |
| Page Count: | 13 |
scope:
NOTE: This guide specification covers the requirements for flat-shaped or channel-shaped roof slabs, max. span 8'-0" o.c. placed over purlins or joists spaced not more than 2.5 meter 8 feet on center that receive insulation board and built-up roofing.
Document History
November 1, 2019
PRECAST CONCRETE ROOF SLABS (MAX. SPAN 8 FEET O.C.)
A description is not available for this item.
UFGS-03 41 16.08
August 1, 2012
PRECAST CONCRETE SLABS (MAX. SPAN 8'- 0" O.C.)
NOTE: This guide specification covers the requirements for flat-shaped or channel-shaped roof slabs, max. span 8'-0" o.c. placed over purlins or joists spaced not more than 2.5 meter 8 feet on center...