ASTM International - ASTM A1023/A1023M-09e1

Standard Specification for Stranded Carbon Steel Wire Ropes for General Purposes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2009
Status: inactive
Page Count: 38
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers the general requirements for the more common types of stranded steel wire ropes. Included in this specification are wire ropes in various grades and constructions from 1/4 in. [6 mm] to 23/8 in. [60 mm] manufactured from uncoated or metallic coated wire. Also included are cord products from 1/32 in. [0.8 mm] to 3/8  in. [10 mm] manufactured from metallic coated wire. For specific applications, additional or alternative requirements may apply.

1.2 The values stated in either inch-pounds or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers stranded steel wire ropes of various grades and constructions manufactured from uncoated or metallic coated wire and cord products manufactured from metallic coated wire.... View More

Document History

September 1, 2021
Standard Specification for Carbon Steel Wire Ropes for General Purposes
1.1 This specification covers the general requirements for the more common types of steel wire ropes. Included in this specification are wire ropes in various grades and constructions from 1/4 to...
March 1, 2019
Standard Specification for Carbon Steel Wire Ropes for General Purposes
1.1 This specification covers the general requirements for the more common types of steel wire ropes. Included in this specification are wire ropes in various grades and constructions from 1/4 in. [6...
May 1, 2015
Standard Specification for Stranded Carbon Steel Wire Ropes for General Purposes
1.1 This specification covers the general requirements for the more common types of stranded steel wire ropes. Included in this specification are wire ropes in various grades and constructions from...
ASTM A1023/A1023M-09e1
October 1, 2009
Standard Specification for Stranded Carbon Steel Wire Ropes for General Purposes
1.1 This specification covers the general requirements for the more common types of stranded steel wire ropes. Included in this specification are wire ropes in various grades and constructions from...
October 1, 2009
Standard Specification for Stranded Carbon Steel Wire Ropes for General Purposes
1.1 This specification covers the general requirements for the more common types of stranded steel wire ropes. Included in this specification are wire ropes in various grades and constructions from ¼...
September 1, 2007
Standard Specification for Stranded Carbon Steel Wire Ropes for General Purposes
1.1 This specification covers the general requirements for the more common types of stranded steel wire ropes. Included in this specification are wire ropes in various grades and constructions from...
March 10, 2002
Standard Specification for Stranded Carbon Steel Wire Ropes for General Purposes
1.1 This specification covers the general requirements for the more common types of stranded steel wire ropes. Included in this specification are wire ropes in various grades and constructions from...
Advertisement