IETF RFC 6705

Localized Routing for Proxy Mobile IPv6

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 September 2012
Status: active
Page Count: 19
scope:

Proxy Mobile IPv6 (PMIPv6) is a network based mobility management protocol that enables IP mobility for a host without requiring its participation in any mobility-related signaling. PMIPv6 requires all communications to go through the local mobility anchor. As this can be suboptimal, Localized Routing (LR) allows Mobile Nodes (MNs) attached to the same or different Mobile Access Gateways (MAGs) to route traffic by using localized forwarding or a direct tunnel between the gateways. This document proposes initiation, utilization, and termination mechanisms for localized routing between mobile access gateways within a proxy mobile IPv6 domain. It defines two new signaling messages, Localized Routing Initiation (LRI) and Local Routing Acknowledgment (LRA), that are used to realize this mechanism.

Document History

IETF RFC 6705
September 1, 2012
Localized Routing for Proxy Mobile IPv6
Proxy Mobile IPv6 (PMIPv6) is a network based mobility management protocol that enables IP mobility for a host without requiring its participation in any mobility-related signaling. PMIPv6 requires...

References

Advertisement