DSF/FprEN 12353

Chemical disinfectants and antiseptics - Preservation of test organisms used for the determination of bactericidal (including Legionella), mycobactericidal, sporicidal, fungicidal and virucidal (including bacteriophages) activity

inactive
Organization: DS
Status: inactive
Page Count: 33
ICS Code (Other standards related to microbiology): 07.100.99
ICS Code (Chemicals for industrial and domestic disinfection purposes): 71.100.35
ICS Code (Disinfectants and antiseptics): 11.080.20
scope:

This European Standard specifies methods for keeping test organisms used and defined in European Standards for the determination of bactericidal (incl. Legionella pneumophila), mycobactericidal, sporicidal, fungicidal and virucidal (incl. bacteriophages) activity of chemical disinfectants and antiseptics drawn up by CEN/TC 216. These methods for keeping test organisms can only be carried out in connection with at least one of those standards where a reference to this standard is established. NOTE 1 Annex A (informative) contains a non-exhaustive list of test organisms for which this standard can be applied. NOTE 2 European Standards (EN and prEN) where this European Standard is referenced are listed in the Bibliography. NOTE 3 A specific part on the preservation of bacterial spores may be added once the results of the ongoing ring trials are available.

Document History

September 6, 2021
Chemical disinfectants and antiseptics – Preservation of test organisms used for the determination of bactericidal (including Legionella), mycobactericidal, sporicidal, fungicidal and virucidal (including bacteriophages) activity
A description is not available for this item.
February 22, 2013
Chemical disinfectants and antiseptics – Preservation of test organisms used for the determination of bactericidal (including Legionella), mycobactericidal, sporicidal, fungicidal and virucidal (including bacteriophages) activity
This European Standard specifies methods for keeping test organisms used and defined in European Standards for the determination of bactericidal (incl. Legionella pneumophila), mycobactericidal,...
June 22, 2006
Chemical disinfectants and antiseptics - Preservation of test organisms used for the determination of bactericidal, mycobactericidal, sporicidal and fungicidal activity
This standard specifies methods for keeping test organisms used and defined in standards for the determination of bactericidal, mycobactericidal, sporicidal and fungicidal activity of chemical...
February 18, 2000
Chemical disinfectants and antiseptics - Preservation of microbial strains used for the determination of bactericidal and fungicidal activity
This standard describes a method for keeping microbial strains used for the determination of bactericidal and fungicidal activity of chemical disinfectants and antiseptics.
Chemical disinfectants and antiseptics – Preservation of test organisms used for the determination of bactericidal (including Legionella), mycobactericidal, sporicidal, fungicidal and virucidal (including bacteriophages) activity
This document specifies methods for keeping test organisms used and defined in European Standards for the determination of bactericidal (incl. Legionella pneumophila), mycobactericidal, sporicidal,...
Chemical disinfectants and antiseptics - Preservation of test organisms used for the determination of bactericidal (including Legionella), mycobactericidal, sporicidal, fungicidal and virucidal activity
This European Standard specifies methods for keeping test organisms used and defined in European Standards for the determination of bactericidal (incl. Legionella), mycobactericidal, sporicidal,...
DSF/FprEN 12353
Chemical disinfectants and antiseptics - Preservation of test organisms used for the determination of bactericidal (including Legionella), mycobactericidal, sporicidal, fungicidal and virucidal (including bacteriophages) activity
This European Standard specifies methods for keeping test organisms used and defined in European Standards for the determination of bactericidal (incl. Legionella pneumophila), mycobactericidal,...
Advertisement