DSF/FprEN ISO 1927-7
Monolithic (unshaped) refractory products - Part 7: Tests on pre-formed shapes (ISO/FDIS 1927-7:2012)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 30 |
| ICS Code (Refractories): | 81.080 |
scope:
This part of ISO 1927 specifies methods for the testing of as-delivered pre-formed shapes. It applies to shapes fabricated from dense and insulating castables and ramming materials as defined in ISO 1927-1. NOTE Acceptance values for the individual test methods described should be agreed between the parties involved.
Document History
January 7, 2013
Monolithic (unshaped) refractory products - Part 7: Tests on pre-formed shapes
ISO 1927-7:2012 specifies methods for the testing of as-delivered pre-formed shapes. It applies to shapes fabricated from dense and insulating castables and ramming materials as defined in ISO 1927-1.
DSF/FprEN ISO 1927-7
Monolithic (unshaped) refractory products - Part 7: Tests on pre-formed shapes (ISO/FDIS 1927-7:2012)
This part of ISO 1927 specifies methods for the testing of as-delivered pre-formed shapes. It applies to shapes fabricated from dense and insulating castables and ramming materials as defined in ISO...
Unshaped refractory materials - Part 7: Tests on pre-formed shapes (ISO/DIS 1927-7:2008)
This European standard specifies methods for the testing of as-delivered pre-formed shapes. It applies to shapes fabricated from dense and insulating castables and mouldable materials (plastics and...