DSF/FPREN IEC 60335-2-75/FPRA11
Household and similar electrical appliances – Safety – Part 2-75: Particular requirements for commercial dispensing appliances and vending machines
| Organization: | DS |
| Status: | inactive |
| Page Count: | 83 |
| ICS Code (Distribution and vending machines): | 55.230 |
scope:
IEC 60335-2-75:2012 deals with the safety of electric commercial dispensing appliances and vending machines for preparation or delivery of food, drinks and consumer products, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. Examples of appliances that are within the scope of this standard are bulk tea or coffee brewing machines, cigarette vending machines, coffee grinders, commercial liquid heaters, coffee makers with or without integrated coffee grinder, coffee makers with cooling systems, hot and cold beverage vending machines, hot water dispensers, ice cream and whipped cream dispensers, ice dispensers, newspaper, audio or video tape or disc vending machines, packaged food and drink vending machines and refrigerated merchandisers. Appliances can have more than one function. Other standards may be applicable for some functions such as refrigeration (IEC 60335-2-24) and heating by microwaves (IEC 60335-2-25). This standard also deals with the hygiene aspects of appliances. As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by users and maintenance persons. However, in general, it does not take into account young children playing with the appliance. This third edition cancels and replaces the second edition published in 2002 including its Amendment 1 (2004) and its Amendment 2 (2008). It constitutes a technical revision. The principal changes in this edition as compared with the second edition of IEC 60335-2-75 are as follows: some notes have been deleted or converted to normative text (5.2, 5.6, 5.104, 7.12.1, 7.12.101.1, 11.2, 11.8, 15.2.103, 15.2.104, 15.2.106, 15.2.109, 15.2.111, 19.102, 19.6, 19.13, 19.101, 22.6, 22.7, 22.112, 22.113, 22.114, 24.102, 27.2), added requirements for espresso coffee makers in 3.115, 22.114 and throughout standard, modified 11.4 to address heating appliances with electronic process controls and 11.6 to address ...
Document History