DSF/ISO/IEC FDIS 29173-1

Information technology - Mobile item identification and management - Part 1: Mobile RFID interrogator device protocol for ISO/IEC 18000-63 Type C

pending, Most Current
Organization: DS
Status: pending
Page Count: 51
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 29173 defines an interface protocol between a device driver of a mobile AIDC application platform and a mobile RFID interrogator within a mobile AIDC terminal. It is intended that this part of ISO/IEC 29173 be implemented in both the device driver of a mobile AIDC application platform and the mobile RFID interrogator. In accordance with the ISO/IEC 18000-63 type C RFID air interface, this part of ISO/IEC 29173 includes: ? types of command/response/notification protocol messages and their usages, ? protocol message format, and ? protocol message exchange procedures.

Document History

DSF/ISO/IEC FDIS 29173-1
Information technology - Mobile item identification and management - Part 1: Mobile RFID interrogator device protocol for ISO/IEC 18000-63 Type C
This part of ISO/IEC 29173 defines an interface protocol between a device driver of a mobile AIDC application platform and a mobile RFID interrogator within a mobile AIDC terminal. It is intended...
Advertisement