DSF/FprEN 62663-1

Non-ballasted LED-lamps -- Part 1: Safety specifications

pending, Most Current
Organization: DS
Status: pending
Page Count: 13
ICS Code (Lamps in general): 29.140.01
scope:

This standard specifies safety and interchangeability requirements, together with the test methods and conditions, required to show compliance of non-ballasted LED lamps, intended for general lighting purposes, having: - a rated wattage up to 60 W - only powered by SELV source , rated voltage up to 120 V ripple free d.c. - caps according to Table 1. The requirements of this standard relate only to type testing. Recommendations for whole product testing or batch testing are identical to those given in Annex C of IEC 62031. The performance requirements for non-ballasted LED lamps are specified in IEC 62663-21) NOTE Where in this standard the term "lamp(s) is used, it is understood to stand for "non-ballasted LED lamp(s), except where it is obviously assigned to other types of lamps.

Document History

DSF/FprEN 62663-1
Non-ballasted LED-lamps -- Part 1: Safety specifications
This standard specifies safety and interchangeability requirements, together with the test methods and conditions, required to show compliance of non-ballasted LED lamps, intended for general...
Advertisement