GMW15175

Elastomer for Pads of Metal or Plastic Clamps

inactive
Buy Now
Organization: GMW
Publication Date: 1 September 2012
Status: inactive
Page Count: 3
scope:

This specification covers the materials and performance of elastomeric materials used for pads on metal or plastic clamps.

Material Description. Materials covered by this specification are divided into three types.

Type A. Elastomer up to +125 °C permanent. For parts, which are suspended thermally higher loads, including engine compartment.

Type B. Elastomer up to +100 °C permanent. For parts, which are used exclusively outside of the engine compartment.

Type C. Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).

Symbols. Not applicable.

Typical Applications. Not applicable.

Remarks. Not applicable.

Document History

December 1, 2017
Elastomer for Pads of Metal or Plastic Clamps
A description is not available for this item.
GMW15175
September 1, 2012
Elastomer for Pads of Metal or Plastic Clamps
This specification covers the materials and performance of elastomeric materials used for pads on metal or plastic clamps. Material Description. Materials covered by this specification are divided...
February 1, 2007
Elastomer for Pads of Metal or Plastic Clamps
This specification covers the materials and performance of elastomeric materials used for pads on metal or plastic clamps.

References

Advertisement