GMW16844

Retained Austenite Reference Photomicrographs and Test Method for Nodular Cast Iron Camshafts

inactive
Buy Now
Organization: GMW
Publication Date: 1 September 2012
Status: inactive
Page Count: 4
scope:

This procedure is for determining and rating the level of retained austenite present in the hardened case of nodular (ductile) cast iron camshafts. The camshaft material grade is specified from GMW10.

Retained austenite is a microstructural phase resulting from a heat and quench hardening operation. It is soft and unstable and is often undesirable in high-precision machine components such as camshafts.

A series of 4 photomicrographs of nodular cast iron with progressive levels of retained austenite are used for evaluation. This visual reference method is preferred over quantitative measurement methods such as x-ray diffraction and image analysis due to the high investment costs and sample size requirements.

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose. The intent of this document is to provide a standardized method of preparing and evaluating metallographic samples for determining the amount of retained austenite in the microstructure, and to rate it on a scale of 0 to 4.

Foreword. Not applicable.

Applicability. This document describes the specific procedures for sectioning hardened camshaft lobes for analysis of retained austenite. However, the basic principle and analysis can be applied to any case hardened cast iron material with similar microstructures.

Document History

June 1, 2017
Retained Austenite Reference Photomicrographs and Test Method for Nodular Cast Iron Camshafts
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take...
GMW16844
September 1, 2012
Retained Austenite Reference Photomicrographs and Test Method for Nodular Cast Iron Camshafts
This procedure is for determining and rating the level of retained austenite present in the hardened case of nodular (ductile) cast iron camshafts. The camshaft material grade is specified from...

References

Advertisement