GMNA - GMP.POM.043

13% Carbon Powder Filled Acetal - Homopolymer

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 September 2012
Status: active
Page Count: 3
scope:

This specification covers the properties of a heat stabilized, 5% glass fiber reinforced, Nylon 6, injection moldable, pellet form compound. APPLICATIONS. Typical applications include the following: door handles. This specification covers the properties of a 13% carbon powder filled, pellet formed, injection moldable, acetal homopolymer.

Symbol. The material abbreviation according to ISO 11469 is >POM<

Typical Application. Typical applications include the following: Fuel inlet and Restrictor Housing, etc.

Document History

GMP.POM.043
September 1, 2012
13% Carbon Powder Filled Acetal - Homopolymer
This specification covers the properties of a heat stabilized, 5% glass fiber reinforced, Nylon 6, injection moldable, pellet form compound. APPLICATIONS. Typical applications include the following:...
October 1, 2002
13% Carbon Powder Filled Acetal - Homopolymer
1 Scope This specification covers the properties of a 13% carbon powder filled, pellet formed, injection moldable, acetal homopolymer.

References

Advertisement