ISO 13636

Plastics - Film and sheeting - Non-oriented poly(ethylene terephthalate) (PET) sheets

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2012
Status: active
Page Count: 16
ICS Code (Films and sheets): 83.140.10
scope:

This International Standard specifies the requirements and test methods for non-oriented polyethylene terephthalate (PET) or copolymer sheets made from virgin pet resin or recycled PET resin or combinations thereof. It applies only to sheets of thickness less than 2,0 mm. It excludes foamed sheets and shrinkable films.

Document History

ISO 13636
October 1, 2012
Plastics - Film and sheeting - Non-oriented poly(ethylene terephthalate) (PET) sheets
This International Standard specifies the requirements and test methods for non-oriented polyethylene terephthalate (PET) or copolymer sheets made from virgin pet resin or recycled PET resin or...

References

Advertisement